Cypress Semiconductor Corp. Integrated Circuits (ICs) - PMIC - Power Management - Specialized CY39C831QN-G-EFE2

Description
Win Source Part Number: 1315901-CY39C831QN-G -EFE2 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Cut Tape (CT), Applications: Energy Harvesting Mounting: SMD (SMT) Current - Supply: 32µA Voltage - Supply: 3V ~ 5V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1315901-CY39C831QN-G -EFE2 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Cut Tape (CT), Applications: Energy Harvesting Mounting: SMD (SMT) Current - Supply: 32µA Voltage - Supply: 3V ~ 5V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1315901-CY39C831QN-G-EFE2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1315901-CY39C831QN-G-EFE2
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1315901-CY39C831QN-G-EFE2
Win Source Part Number: 1315901-CY39C831QN-G -EFE2 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Cut Tape (CT), Applications: Energy Harvesting Mounting: SMD (SMT) Current - Supply: 32µA Voltage - Supply: 3V ~ 5V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Product Status: Obsolete

Win Source Part Number: 1315901-CY39C831QN-G-EFE2
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Cut Tape (CT),
Applications: Energy Harvesting
Mounting: SMD (SMT)
Current - Supply: 32µA
Voltage - Supply: 3V ~ 5V
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1315901-CY39C831QN-G-EFE2
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060277 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage References - 7974848P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - PMIC - Battery Management - AD7280WBSTZ-RL - 859592-AD7280WBSTZ-RL - Win Source Electronics
Specs
Output Options Inverting
Type QFP; 48-LQFP (7x7)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details