Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1022057-CY39100V388B
Mounting: SMD (SMT)
Frequency: 104 MHz
Memory Type: SRAM
RAM Size: 30 kB
Number of Pins: 388
Propagation Delay: 15 ns
Categories: Embedded - CPLDs(Complex Programmable Logic Devices)
Case / Package: BGA
Max Frequency: 83 MHz
Alternative Parts (Cross-Reference): CY39100V388B-83MGCCY
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.3 V
Turn-On Delay Time: 15 ns
Speed Grade: 83
| Win Source Electronics | |
|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1022057-CY39100V388B-83MGC |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - CY39100V388B-83MGC |
| Package Type | Other; BGA |
| Pins | 388 |
| Speed Grade | 83 |