Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 709971-CY39100V388B-
Packaging: Tray
Mounting Style: SMD
Programmable Type: In-System Reprogrammable (ISR) Flash
Number of Gates: 144000
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 2.5V, 3.3V
Number of Macrocells: 1536
Categories: Integrated Circuits
Supplier Device Package: 388-BGA (30x30)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 388-BBGA
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Family Part Number: CY39100
Manufacturer Pack Quantity: 24
MSL Level: 3 (168 Hours)
The number of I/O: 294
IC CPLD 1536MC 10NS 388BGA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 709971-CY39100V388B-125MGC | CY39100V388B-125MGC |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - CY39100V388B-125MGC | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 1536 |