Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1054137-CY39100V256B
Mounting: SMD (SMT)
Memory Type: SRAM
RAM Size: 30 kB
Number of Pins: 256
Propagation Delay: 7.5 ns
Categories: Embedded - CPLDs(Complex Programmable Logic Devices)
Case / Package: FBGA
Max Frequency: 200 MHz
Alternative Parts (Cross-Reference): CY39100V256B-200BBCC
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Turn-On Delay Time: 7.5 ns
Speed Grade: 200
| Win Source Electronics | |
|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1054137-CY39100V256B-200BBC |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - CY39100V256B-200BBC |
| Package Type | Other; FBGA |