Cypress Semiconductor Corp. Custom Parts - Custom Parts (B - D) - CY37512P208-125NC CY37512P208-125NC

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1184590-CY37512P208- 125NC Frequency: 125 MHz Operating Supply Voltage: 5 V Memory Type: EEPROM Number of Pins: 208 Number of Logic Elements/Cells: 32 Propagation Delay: 10 ns Categories: Custom Parts Case / Package: PQFP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Turn-On Delay Time: 10 ns Number of Logic Blocks (LABs): 32 Max Operating Temperature: 70 °C
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1184590-CY37512P208- 125NC Frequency: 125 MHz Operating Supply Voltage: 5 V Memory Type: EEPROM Number of Pins: 208 Number of Logic Elements/Cells: 32 Propagation Delay: 10 ns Categories: Custom Parts Case / Package: PQFP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Turn-On Delay Time: 10 ns Number of Logic Blocks (LABs): 32 Max Operating Temperature: 70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (B - D) - CY37512P208-125NC - 1184590-CY37512P208-125NC - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (B - D) - CY37512P208-125NC
1184590-CY37512P208-125NC
Custom Parts - Custom Parts (B - D) - CY37512P208-125NC 1184590-CY37512P208-125NC
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1184590-CY37512P208- 125NC Frequency: 125 MHz Operating Supply Voltage: 5 V Memory Type: EEPROM Number of Pins: 208 Number of Logic Elements/Cells: 32 Propagation Delay: 10 ns Categories: Custom Parts Case / Package: PQFP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Turn-On Delay Time: 10 ns Number of Logic Blocks (LABs): 32 Max Operating Temperature: 70 °C

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1184590-CY37512P208-125NC
Frequency: 125 MHz
Operating Supply Voltage: 5 V
Memory Type: EEPROM
Number of Pins: 208
Number of Logic Elements/Cells: 32
Propagation Delay: 10 ns
Categories: Custom Parts
Case / Package: PQFP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Turn-On Delay Time: 10 ns
Number of Logic Blocks (LABs): 32
Max Operating Temperature: 70 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1184590-CY37512P208-125NC
Product Name Custom Parts - Custom Parts (B - D) - CY37512P208-125NC
Unlock Full Specs
to access all available technical data