Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 203046-CY37256VP208-
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 165
Programmable Type: In-System Reprogrammable (ISR) CMOS
Delay Time tpd(1) Max: 20.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Macrocells: 256
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 208-PQFP (28x28)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
IC CPLD 256MC 20NS 208BQFP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 203046-CY37256VP208-66NXC | CY37256VP208-66NXC |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - CY37256VP208-66NXC | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 256 |