Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1022056-CY37256VP160
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Propagation Delay: 20 ns
Categories: OEM Parts(C-E)
Case / Package: TQFP
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Number of Logic Blocks (LABs): 16
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1022056-CY37256VP160-66AC |
| Product Name | OEM Parts - OEM Parts (C - E) - CY37256VP160-66AC |