Win Source Part Number: 1167195-CY37256P256-
Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Series: Ultra37000™
Package: Tray
Standard Package: 40
Mounting: SMD (SMT)
Number of I/O: 197
Programmable Type: In-System Reprogrammable™ (ISR™) CMOS
Delay Time tpd(1) Max: 7.5 ns
Voltage Supply - Internal: 4.75V ~ 5.25V
Number of Macrocells: 256
Package / Case: 292-BGA
Supplier Device Package: 292-PBGA (27x27)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Alternative Parts (Cross-Reference): CY37256P256154BGC;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
Base Product Number: CY37256
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC CPLD 256MC 7.5NS 292BGA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1167195-CY37256P256-154BGC | CY37256P256-154BGC |
| Product Name | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 256 |