Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 811794-CY37256P160-1
Packaging: Tray
Mounting Style: SMD
Number of I/O: 133
Programmable Type: In-System Reprogrammable (ISR ) CMOS
Delay Time tpd(1) Max: 10ns
Voltage Supply - Internal: 4.75V ~ 5.25V
Number of Macrocells: 256
Part Status: Obsolete (End Of Life)
Supplier Device Package: 160-TQFP (24x24)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 160-LQFP
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
Part Number Series: CY37256
IC CPLD 256MC 10NS 160LQFP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 811794-CY37256P160-125AXC | CY37256P160-125AXC |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - CY37256P160-125AXC | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 256 |