Cypress Semiconductor Corp. Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - CY37256P160-125AC CY37256P160-125AC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164244-CY37256P160- 125AC Series: Ultra37000 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 160-LQFP Mounting: SMD Number of I/O: 133 Programmable Type: In-System Reprogrammable (ISR) CMOS Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 4.75 V ~ 5.25 V Number of Macrocells: 256 Part Status: Obsolete(EOL) Family Name: CY37256 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 160-TQFP (24x24) Alternative Parts (Cross-Reference): ATF1516AS-15QC160; ATF1516ASL-25QI60; ATF1516AS-15Q160; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164244-CY37256P160- 125AC Series: Ultra37000 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 160-LQFP Mounting: SMD Number of I/O: 133 Programmable Type: In-System Reprogrammable (ISR) CMOS Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 4.75 V ~ 5.25 V Number of Macrocells: 256 Part Status: Obsolete(EOL) Family Name: CY37256 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 160-TQFP (24x24) Alternative Parts (Cross-Reference): ATF1516AS-15QC160; ATF1516ASL-25QI60; ATF1516AS-15Q160; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - CY37256P160-125AC - 1164244-CY37256P160-125AC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - CY37256P160-125AC
1164244-CY37256P160-125AC
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - CY37256P160-125AC 1164244-CY37256P160-125AC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164244-CY37256P160- 125AC Series: Ultra37000 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 160-LQFP Mounting: SMD Number of I/O: 133 Programmable Type: In-System Reprogrammable (ISR) CMOS Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 4.75 V ~ 5.25 V Number of Macrocells: 256 Part Status: Obsolete(EOL) Family Name: CY37256 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 160-TQFP (24x24) Alternative Parts (Cross-Reference): ATF1516AS-15QC160; ATF1516ASL-25QI60; ATF1516AS-15Q160; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164244-CY37256P160-125AC
Series: Ultra37000
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 160-LQFP
Mounting: SMD
Number of I/O: 133
Programmable Type: In-System Reprogrammable (ISR) CMOS
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.75 V ~ 5.25 V
Number of Macrocells: 256
Part Status: Obsolete(EOL)
Family Name: CY37256
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 160-TQFP (24x24)
Alternative Parts (Cross-Reference): ATF1516AS-15QC160; ATF1516ASL-25QI60; ATF1516AS-15Q160;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - CY37256P160-125AC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
CY37256P160-125AC
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CY37256P160-125AC
IC CPLD 256MC 10NS 160LQFP

IC CPLD 256MC 10NS 160LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 1164244-CY37256P160-125AC CY37256P160-125AC
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - CY37256P160-125AC Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 256
Unlock Full Specs
to access all available technical data

Similar Products

CPLDs (Complex Programmable Logic Devices) - ATF750LVC-15PI-ND - DigiKey
Specs
Package Type Other; "24-DIP (0.300"", 7.62mm)"
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
CPLD Programmable Logic Device - 695-ATF1500AL-20AU - ERSAELECTRONICS PTE. LTD.
Specs
Macrocells 32
System Gates 1000
Terms per Macrocell 40
View Details
8 suppliers