Win Source Part Number: 976334-CY37192VP160-
Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Series: Ultra37000™
Package: Tray
Standard Package: 40
Mounting: SMD (SMT)
Number of I/O: 125
Programmable Type: In-System Reprogrammable™ (ISR™) CMOS
Delay Time tpd(1) Max: 20 ns
Voltage Supply - Internal: 3V ~ 3.6V
Number of Macrocells: 192
Package / Case: 160-LQFP
Supplier Device Package: 160-TQFP (24x24)
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
Other Names: -CY37192VP160,CYPCYP
Base Product Number: CY37192
Product Status: Obsolete
IC CPLD 192MC 20NS 160LQFP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 976334-CY37192VP160-66AXC | CY37192VP160-66AXC |
| Product Name | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 192 |