Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772019-CY37192VP160-
Series: Ultra37000
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 160-LQFP
Mounting: SMD
Number of I/O: 125
Programmable Type: In-System Reprogrammable (ISR) CMOS
Delay Time tpd(1) Max: 12.0ns
Voltage Supply - Internal: 3 V ~ 3.6 V
Number of Macrocells: 192
Part Status: Obsolete(EOL)
Family Name: CY37192V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 160-TQFP (24x24)
Alternative Parts (Cross-Reference): M5-192/120-12YC; M5A3-192/120-7YI; M5-192/120-7YC; M5-192/120-12YI;
Introduction Date: July 07, 2003
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) |
| Product Number | 772019-CY37192VP160-100AC |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - CY37192VP160-100AC |
| Macrocells | 192 |