Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867583-CY37128VP100-
Series: Ultra37000™
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Number of I/O: 69
Part Status: Obsolete
Family Name: CY37128
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) |
| Product Number | 867583-CY37128VP100-83AXI |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - CY37128VP100-83AXI |
| Package Type | QFP; TQFP; Other; 100-TQFP (14x14) |