Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 02276-CY37128P160-12
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 133
Programmable Type: In-System Reprogrammable (ISR) CMOS
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Macrocells: 128
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 160-TQFP (24x24)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC CPLD 128MC 10NS 160LQFP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 02276-CY37128P160-125AC | CY37128P160-125AC |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - CY37128P160-125AC | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 128 |