Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916303-CY37128P160-1
Series: Ultra37000™
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: Tray
Package: 160-LQFP
Mounting: Surface Mount
Number of I/O: 133
Part Status: Obsolete
Family Name: CY37128
Categories: Integrated Circuits (ICs)
Case / Package: 160-TQFP (24x24)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 80
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) |
| Product Number | 916303-CY37128P160-100AXC |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - CY37128P160-100AXC |
| Package Type | QFP; TQFP; Other; 160-TQFP (24x24) |