Cypress Semiconductor Corp. Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - CY37128P100-100AXC CY37128P100-100AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867582-CY37128P100-1 00AXC Series: Ultra37000™ Operating Temperature Range: 0°C ~ 70°C (TA) Package: Tray Package: 100-LQFP Mounting: Surface Mount Number of I/O: 69 Part Status: Obsolete Family Name: CY37128 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867582-CY37128P100-1 00AXC Series: Ultra37000™ Operating Temperature Range: 0°C ~ 70°C (TA) Package: Tray Package: 100-LQFP Mounting: Surface Mount Number of I/O: 69 Part Status: Obsolete Family Name: CY37128 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - CY37128P100-100AXC - 867582-CY37128P100-100AXC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - CY37128P100-100AXC
867582-CY37128P100-100AXC
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - CY37128P100-100AXC 867582-CY37128P100-100AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867582-CY37128P100-1 00AXC Series: Ultra37000™ Operating Temperature Range: 0°C ~ 70°C (TA) Package: Tray Package: 100-LQFP Mounting: Surface Mount Number of I/O: 69 Part Status: Obsolete Family Name: CY37128 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867582-CY37128P100-100AXC
Series: Ultra37000™
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Number of I/O: 69
Part Status: Obsolete
Family Name: CY37128
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - CY37128P100-100AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
CY37128P100-100AXC
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CY37128P100-100AXC
IC CPLD 128MC 12NS 100LQFP

IC CPLD 128MC 12NS 100LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 867582-CY37128P100-100AXC CY37128P100-100AXC
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - CY37128P100-100AXC Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Package Type QFP; TQFP; Other; 100-TQFP (14x14) QFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1502AS-10AU44 - Lingto Electronic Limited
Specs
User I/Os 32 pins
Propagation Delay 10 ns
View Details
CPLDs (Complex Programmable Logic Devices) - ATF1508ASV20QI160-ND - DigiKey
Specs
Features In-system Programmability
Package Type Other; 160-BQFP
Pins 160
View Details
4 suppliers
Embedded - CPLDs (Complex Programmable Logic Devices) - CY37032P44-125JI - Lingto Electronic Limited
Specs
User I/Os 37 pins
Propagation Delay 10 ns
View Details
CPLDs (Complex Programmable Logic Devices) - ATF1508ASV15QI100-ND - DigiKey
Specs
Features In-system Programmability
Package Type Other; 100-BQFP
Pins 100
View Details
4 suppliers