Win Source Part Number: 1054134-CY37064VP100
Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Series: Ultra37000™
Package: Tray
Standard Package: 180
Mounting: SMD (SMT)
Number of I/O: 69
Programmable Type: In-System Reprogrammable™ (ISR™) CMOS
Delay Time tpd(1) Max: 12 ns
Voltage Supply - Internal: 3V ~ 3.6V
Number of Macrocells: 64
Package / Case: 100-LQFP
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): XCR3064XL-10VQG100C;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
Base Product Number: CY37064
Product Status: Obsolete
IC CPLD 64MC 12NS 100LQFP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1054134-CY37064VP100-100AXI | CY37064VP100-100AXI |
| Product Name | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 64 |