Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CY37064P44-200JC

Description
Win Source Part Number: 1011832-CY37064P44-2 00JC Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 37 Programmable Type: In-System Reprogrammable™ (ISR™) CMOS Delay Time tpd(1) Max: 6 ns Voltage Supply - Internal: 4.75V ~ 5.25V Number of Macrocells: 64 Package / Case: 44-LCC (J-Lead) Supplier Device Package: 44-PLCC (16.61x16.61) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: CYPCYPCY37064P44-200 JC,2156-CY37064P44-2 00JC RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1011832-CY37064P44-2 00JC Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 37 Programmable Type: In-System Reprogrammable™ (ISR™) CMOS Delay Time tpd(1) Max: 6 ns Voltage Supply - Internal: 4.75V ~ 5.25V Number of Macrocells: 64 Package / Case: 44-LCC (J-Lead) Supplier Device Package: 44-PLCC (16.61x16.61) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: CYPCYPCY37064P44-200 JC,2156-CY37064P44-2 00JC RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - 1011832-CY37064P44-200JC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
1011832-CY37064P44-200JC
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) 1011832-CY37064P44-200JC
Win Source Part Number: 1011832-CY37064P44-2 00JC Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 37 Programmable Type: In-System Reprogrammable™ (ISR™) CMOS Delay Time tpd(1) Max: 6 ns Voltage Supply - Internal: 4.75V ~ 5.25V Number of Macrocells: 64 Package / Case: 44-LCC (J-Lead) Supplier Device Package: 44-PLCC (16.61x16.61) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: CYPCYPCY37064P44-200 JC,2156-CY37064P44-2 00JC RoHS Status: RoHS non-compliant

Win Source Part Number: 1011832-CY37064P44-200JC
Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 37
Programmable Type: In-System Reprogrammable™ (ISR™) CMOS
Delay Time tpd(1) Max: 6 ns
Voltage Supply - Internal: 4.75V ~ 5.25V
Number of Macrocells: 64
Package / Case: 44-LCC (J-Lead)
Supplier Device Package: 44-PLCC (16.61x16.61)
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
Other Names: CYPCYPCY37064P44-200JC,2156-CY37064P44-200JC
RoHS Status: RoHS non-compliant

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - CY37064P44-200JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
CY37064P44-200JC
CPLDs (Complex Programmable Logic Devices) CY37064P44-200JC
IC CPLD 64MC 6NS 44PLCC

IC CPLD 64MC 6NS 44PLCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 1011832-CY37064P44-200JC CY37064P44-200JC
Product Name Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
Macrocells 64 64
Logic Family CMOS
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data