Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867581-CY37064P44-15
Series: Ultra37000™
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Tube
Package: 44-LCC (J-Lead)
Mounting: Surface Mount
Number of I/O: 37
Part Status: Obsolete
Family Name: CY37064
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC (16.61x16.61)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC CPLD 64MC 7.5NS 44PLCC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 867581-CY37064P44-154JXI | CY37064P44-154JXI |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - CY37064P44-154JXI | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Package Type | PLCC; Other; 44-PLCC (16.61x16.61) |