Cypress Semiconductor Corp. Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - CY37064P44-154AXI CY37064P44-154AXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916302-CY37064P44-15 4AXI Series: Ultra37000™ Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tray Package: 44-LQFP Mounting: Surface Mount Number of I/O: 37 Part Status: Obsolete Family Name: CY37064 Categories: Integrated Circuits (ICs) Case / Package: 44-TQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916302-CY37064P44-15 4AXI Series: Ultra37000™ Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tray Package: 44-LQFP Mounting: Surface Mount Number of I/O: 37 Part Status: Obsolete Family Name: CY37064 Categories: Integrated Circuits (ICs) Case / Package: 44-TQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - CY37064P44-154AXI - 916302-CY37064P44-154AXI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - CY37064P44-154AXI
916302-CY37064P44-154AXI
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - CY37064P44-154AXI 916302-CY37064P44-154AXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916302-CY37064P44-15 4AXI Series: Ultra37000™ Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tray Package: 44-LQFP Mounting: Surface Mount Number of I/O: 37 Part Status: Obsolete Family Name: CY37064 Categories: Integrated Circuits (ICs) Case / Package: 44-TQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916302-CY37064P44-154AXI
Series: Ultra37000™
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Tray
Package: 44-LQFP
Mounting: Surface Mount
Number of I/O: 37
Part Status: Obsolete
Family Name: CY37064
Categories: Integrated Circuits (ICs)
Case / Package: 44-TQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - CY37064P44-154AXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
CY37064P44-154AXI
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CY37064P44-154AXI
IC CPLD 64MC 7.5NS 44LQFP

IC CPLD 64MC 7.5NS 44LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 916302-CY37064P44-154AXI CY37064P44-154AXI
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - CY37064P44-154AXI Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Package Type QFP; TQFP; Other; 44-TQFP (10x10) QFP
Unlock Full Specs
to access all available technical data

Similar Products

 - ATF1508BE - Microchip Technology, Inc.
Microchip Technology, Inc.
Specs
Macrocells 128
Registers 128
Pins 100
View Details
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128ATC100-10F - Lingto Electronic Limited
Specs
System Gates 2500
User I/Os 84 pins
Propagation Delay 5 ns
View Details
CPLDs (Complex Programmable Logic Devices) - ATF2500C-15JC-ND - DigiKey
Specs
Features In-system Programmability
Package Type Other; 44-LCC (J-Lead)
Pins 44
View Details
6 suppliers