Cypress Semiconductor Corp. Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - CY37064P44-125YMB CY37064P44-125YMB

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1054133-CY37064P44-1 25YMB Operating Supply Voltage: 5 V Number of Pins: 84 Number of Logic Elements/Cells: 4 Propagation Delay: 10 ns Categories: Embedded - CPLDs(Complex Programmable Logic Devices) Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542390000 Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 10 ns Number of Logic Blocks (LABs): 4 Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1054133-CY37064P44-1 25YMB Operating Supply Voltage: 5 V Number of Pins: 84 Number of Logic Elements/Cells: 4 Propagation Delay: 10 ns Categories: Embedded - CPLDs(Complex Programmable Logic Devices) Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542390000 Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 10 ns Number of Logic Blocks (LABs): 4 Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - CY37064P44-125YMB - 1054133-CY37064P44-125YMB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - CY37064P44-125YMB
1054133-CY37064P44-125YMB
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - CY37064P44-125YMB 1054133-CY37064P44-125YMB
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1054133-CY37064P44-1 25YMB Operating Supply Voltage: 5 V Number of Pins: 84 Number of Logic Elements/Cells: 4 Propagation Delay: 10 ns Categories: Embedded - CPLDs(Complex Programmable Logic Devices) Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542390000 Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 10 ns Number of Logic Blocks (LABs): 4 Max Operating Temperature: 125 °C

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1054133-CY37064P44-125YMB
Operating Supply Voltage: 5 V
Number of Pins: 84
Number of Logic Elements/Cells: 4
Propagation Delay: 10 ns
Categories: Embedded - CPLDs(Complex Programmable Logic Devices)
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8542390000
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 10 ns
Number of Logic Blocks (LABs): 4
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Complex Programmable Logic Devices (CPLD)
Product Number 1054133-CY37064P44-125YMB
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - CY37064P44-125YMB
Logic Cells / Logic Blocks 4
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1500A-10JC - Lingto Electronic Limited
Specs
User I/Os 32 pins
Propagation Delay 10 ns
View Details
 - ATF1508ASVL - Microchip Technology, Inc.
Microchip Technology, Inc.
Specs
Macrocells 128
Registers 128
Package Type Other; ['TQFP']
View Details
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM1270GT144C3 - Lingto Electronic Limited
Specs
User I/Os 116 pins
Propagation Delay 6.2 ns
View Details
CPLDs (Complex Programmable Logic Devices) - ATF1502BE-5AX44-ND - DigiKey
Specs
Features In-system Programmability
Package Type TQFP; Other; 44-TQFP
Pins 44
View Details
6 suppliers