Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 122409-CY37064P44-12
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 37
Programmable Type: In-System Reprogrammable (ISR) CMOS
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Macrocells: 64
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-TQFP (10x10)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
IC CPLD 64MC 10NS 44LQFP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 122409-CY37064P44-125AXC | CY37064P44-125AXC |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - CY37064P44-125AXC | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 64 |