Cypress Semiconductor Corp. Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - CY37064P100-125AXI CY37064P100-125AXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164227-CY37064P100- 125AXI Series: Ultra37000 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-LQFP Mounting: SMD Number of I/O: 69 Programmable Type: In-System Reprogrammable (ISR) Flash Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 4.5 V ~ 5.5 V Number of Macrocells: 64 Part Status: Obsolete(EOL) Family Name: CY37064 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): ispLSI 2064VE-100LT100; XC2C64A-7VQ100C; XC2C64-7VQG100C; Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164227-CY37064P100- 125AXI Series: Ultra37000 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-LQFP Mounting: SMD Number of I/O: 69 Programmable Type: In-System Reprogrammable (ISR) Flash Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 4.5 V ~ 5.5 V Number of Macrocells: 64 Part Status: Obsolete(EOL) Family Name: CY37064 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): ispLSI 2064VE-100LT100; XC2C64A-7VQ100C; XC2C64-7VQG100C; Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - CY37064P100-125AXI - 1164227-CY37064P100-125AXI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - CY37064P100-125AXI
1164227-CY37064P100-125AXI
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - CY37064P100-125AXI 1164227-CY37064P100-125AXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164227-CY37064P100- 125AXI Series: Ultra37000 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-LQFP Mounting: SMD Number of I/O: 69 Programmable Type: In-System Reprogrammable (ISR) Flash Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 4.5 V ~ 5.5 V Number of Macrocells: 64 Part Status: Obsolete(EOL) Family Name: CY37064 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): ispLSI 2064VE-100LT100; XC2C64A-7VQ100C; XC2C64-7VQG100C; Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164227-CY37064P100-125AXI
Series: Ultra37000
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 100-LQFP
Mounting: SMD
Number of I/O: 69
Programmable Type: In-System Reprogrammable (ISR) Flash
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.5 V ~ 5.5 V
Number of Macrocells: 64
Part Status: Obsolete(EOL)
Family Name: CY37064
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): ispLSI 2064VE-100LT100; XC2C64A-7VQ100C; XC2C64-7VQG100C;
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - CY37064P100-125AXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
CY37064P100-125AXI
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CY37064P100-125AXI
IC CPLD 64MC 10NS 100LQFP

IC CPLD 64MC 10NS 100LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 1164227-CY37064P100-125AXI CY37064P100-125AXI
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - CY37064P100-125AXI Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 64
Unlock Full Specs
to access all available technical data