Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CY37032VP44-143AXC

Description
Win Source Part Number: 1173739-CY37032VP44- 143AXC Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices) Series: Ultra37000™ Package: Tray Standard Package: 160 Mounting: SMD (SMT) Number of I/O: 37 Programmable Type: In-System Reprogrammable™ (ISR™) CMOS Delay Time tpd(1) Max: 8.5 ns Voltage Supply - Internal: 3V ~ 3.6V Number of Macrocells: 32 Package / Case: 44-LQFP Supplier Device Package: 44-TQFP (10x10) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: -CY37032VP44 Base Product Number: CY37032 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1173739-CY37032VP44- 143AXC Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices) Series: Ultra37000™ Package: Tray Standard Package: 160 Mounting: SMD (SMT) Number of I/O: 37 Programmable Type: In-System Reprogrammable™ (ISR™) CMOS Delay Time tpd(1) Max: 8.5 ns Voltage Supply - Internal: 3V ~ 3.6V Number of Macrocells: 32 Package / Case: 44-LQFP Supplier Device Package: 44-TQFP (10x10) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: -CY37032VP44 Base Product Number: CY37032 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - 1173739-CY37032VP44-143AXC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
1173739-CY37032VP44-143AXC
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) 1173739-CY37032VP44-143AXC
Win Source Part Number: 1173739-CY37032VP44- 143AXC Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices) Series: Ultra37000™ Package: Tray Standard Package: 160 Mounting: SMD (SMT) Number of I/O: 37 Programmable Type: In-System Reprogrammable™ (ISR™) CMOS Delay Time tpd(1) Max: 8.5 ns Voltage Supply - Internal: 3V ~ 3.6V Number of Macrocells: 32 Package / Case: 44-LQFP Supplier Device Package: 44-TQFP (10x10) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: -CY37032VP44 Base Product Number: CY37032 Product Status: Obsolete

Win Source Part Number: 1173739-CY37032VP44-143AXC
Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Series: Ultra37000™
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Number of I/O: 37
Programmable Type: In-System Reprogrammable™ (ISR™) CMOS
Delay Time tpd(1) Max: 8.5 ns
Voltage Supply - Internal: 3V ~ 3.6V
Number of Macrocells: 32
Package / Case: 44-LQFP
Supplier Device Package: 44-TQFP (10x10)
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
Other Names: -CY37032VP44
Base Product Number: CY37032
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - CY37032VP44-143AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
CY37032VP44-143AXC
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CY37032VP44-143AXC
IC CPLD 32MC 8.5NS 44LQFP

IC CPLD 32MC 8.5NS 44LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 1173739-CY37032VP44-143AXC CY37032VP44-143AXC
Product Name Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 32
Unlock Full Specs
to access all available technical data

Similar Products

CPLDs (Complex Programmable Logic Devices) - ATV2500BQ-20KC - Quarktwin Technology Ltd.
Specs
Macrocells 24
Package Type Other; 44-CLCC Window (J-Lead)
User I/Os 24 pins
View Details
2 suppliers
Embedded - CPLDs (Complex Programmable Logic Devices) - CY37032VP44-100AIT - Lingto Electronic Limited
Specs
User I/Os 37 pins
Propagation Delay 12 ns
View Details
CPLDs (Complex Programmable Logic Devices) - ATF1508ASL25QC160-ND - DigiKey
Specs
Features In-system Programmability
Package Type Other; 160-BQFP
Pins 160
View Details
4 suppliers