Win Source Part Number: 1004147-CY37032VP44-
Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Series: Ultra37000™
Package: Tray
Standard Package: 26
Mounting: SMD (SMT)
Number of I/O: 37
Programmable Type: In-System Reprogrammable™ (ISR™) CMOS
Delay Time tpd(1) Max: 12 ns
Voltage Supply - Internal: 3V ~ 3.6V
Number of Macrocells: 32
Package / Case: 44-LCC (J-Lead)
Supplier Device Package: 44-PLCC (16.61x16.61)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
Base Product Number: CY37032
Product Status: Obsolete
IC CPLD 32MC 12NS 44PLCC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1004147-CY37032VP44-100JXI | CY37032VP44-100JXI |
| Product Name | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 32 |