Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1171634-CY37032VP44-
Frequency: 100 MHz
Operating Supply Voltage: 3.3 V
Number of Pins: 44
Number of Logic Elements/Cells: 2
Propagation Delay: 12 ns
Categories: Embedded - CPLDs(Complex Programmable Logic Devices)
Case / Package: PLCC
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Schedule B: 8542390000
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Turn-On Delay Time: 12 ns
Number of Logic Blocks (LABs): 2
Max Operating Temperature: 70 °C
| Win Source Electronics | |
|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1171634-CY37032VP44-100JC |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - CY37032VP44-100JC |
| Logic Cells / Logic Blocks | 2 |
| Package Type | PLCC; Other; PLCC |
| Pins | 44 |