Cypress Semiconductor Corp. Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - CY37032VP44-100AXCT CY37032VP44-100AXCT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050593-CY37032VP44-1 00AXCT Packaging: Reel - TR Mounting: SMD (SMT) Number of I/O: 37 Programmable Type: In-System Reprogrammable (ISR) CMOS Delay Time tpd(1) Max: 12.0ns Voltage Supply - Internal: 3 V to 3.6 V Number of Macrocells: 32 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-TQFP (10x10) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050593-CY37032VP44-1 00AXCT Packaging: Reel - TR Mounting: SMD (SMT) Number of I/O: 37 Programmable Type: In-System Reprogrammable (ISR) CMOS Delay Time tpd(1) Max: 12.0ns Voltage Supply - Internal: 3 V to 3.6 V Number of Macrocells: 32 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-TQFP (10x10) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - CY37032VP44-100AXCT - 050593-CY37032VP44-100AXCT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - CY37032VP44-100AXCT
050593-CY37032VP44-100AXCT
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - CY37032VP44-100AXCT 050593-CY37032VP44-100AXCT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050593-CY37032VP44-1 00AXCT Packaging: Reel - TR Mounting: SMD (SMT) Number of I/O: 37 Programmable Type: In-System Reprogrammable (ISR) CMOS Delay Time tpd(1) Max: 12.0ns Voltage Supply - Internal: 3 V to 3.6 V Number of Macrocells: 32 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-TQFP (10x10) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 050593-CY37032VP44-100AXCT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of I/O: 37
Programmable Type: In-System Reprogrammable (ISR) CMOS
Delay Time tpd(1) Max: 12.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Macrocells: 32
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-TQFP (10x10)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - CY37032VP44-100AXCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
CY37032VP44-100AXCT
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CY37032VP44-100AXCT
IC CPLD 32MC 12NS 44LQFP

IC CPLD 32MC 12NS 44LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 050593-CY37032VP44-100AXCT CY37032VP44-100AXCT
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - CY37032VP44-100AXCT Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 32
Unlock Full Specs
to access all available technical data

Similar Products

CPLDs (Complex Programmable Logic Devices) - ATF1508AS-10AU100 - ODG (Origin Data Global)
Specs
Macrocells 128
Package Type QFP; Other; 100-TQFP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
10 suppliers
Embedded - CPLDs (Complex Programmable Logic Devices) - CY37064VP48-100BAC - Lingto Electronic Limited
Specs
User I/Os 37 pins
Propagation Delay 12 ns
View Details
CPLD Programmable Logic Device - 796-M2S-HELLO-FPGA-KIT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details