Cypress Semiconductor Corp. Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - CY37032P44-200AXC CY37032P44-200AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164221-CY37032P44-2 00AXC Series: Ultra37000 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 44-LQFP Mounting: SMD Number of I/O: 37 Programmable Type: In-System Reprogrammable (ISR) CMOS Delay Time tpd(1) Max: 6.0ns Voltage Supply - Internal: 4.75 V ~ 5.25 V Number of Macrocells: 32 Part Status: Obsolete(EOL) Family Name: CY37032 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 44-TQFP (10x10) Alternative Parts (Cross-Reference): ATF1500A-15AI; ATF1502AE-7AI44; ATF1502AE-7AC44; Introduction Date: July 07, 2003 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164221-CY37032P44-2 00AXC Series: Ultra37000 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 44-LQFP Mounting: SMD Number of I/O: 37 Programmable Type: In-System Reprogrammable (ISR) CMOS Delay Time tpd(1) Max: 6.0ns Voltage Supply - Internal: 4.75 V ~ 5.25 V Number of Macrocells: 32 Part Status: Obsolete(EOL) Family Name: CY37032 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 44-TQFP (10x10) Alternative Parts (Cross-Reference): ATF1500A-15AI; ATF1502AE-7AI44; ATF1502AE-7AC44; Introduction Date: July 07, 2003 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - CY37032P44-200AXC - 1164221-CY37032P44-200AXC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - CY37032P44-200AXC
1164221-CY37032P44-200AXC
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - CY37032P44-200AXC 1164221-CY37032P44-200AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164221-CY37032P44-2 00AXC Series: Ultra37000 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 44-LQFP Mounting: SMD Number of I/O: 37 Programmable Type: In-System Reprogrammable (ISR) CMOS Delay Time tpd(1) Max: 6.0ns Voltage Supply - Internal: 4.75 V ~ 5.25 V Number of Macrocells: 32 Part Status: Obsolete(EOL) Family Name: CY37032 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 44-TQFP (10x10) Alternative Parts (Cross-Reference): ATF1500A-15AI; ATF1502AE-7AI44; ATF1502AE-7AC44; Introduction Date: July 07, 2003 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164221-CY37032P44-200AXC
Series: Ultra37000
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 44-LQFP
Mounting: SMD
Number of I/O: 37
Programmable Type: In-System Reprogrammable (ISR) CMOS
Delay Time tpd(1) Max: 6.0ns
Voltage Supply - Internal: 4.75 V ~ 5.25 V
Number of Macrocells: 32
Part Status: Obsolete(EOL)
Family Name: CY37032
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 44-TQFP (10x10)
Alternative Parts (Cross-Reference): ATF1500A-15AI; ATF1502AE-7AI44; ATF1502AE-7AC44;
Introduction Date: July 07, 2003
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - CY37032P44-200AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
CY37032P44-200AXC
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CY37032P44-200AXC
IC CPLD 32MC 6NS 44LQFP

IC CPLD 32MC 6NS 44LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 1164221-CY37032P44-200AXC CY37032P44-200AXC
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - CY37032P44-200AXC Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 32
Unlock Full Specs
to access all available technical data

Similar Products

CPLDs (Complex Programmable Logic Devices) - ATF750C-7PX-ND - DigiKey
Specs
Package Type Other; "24-DIP (0.300"", 7.62mm)"
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
6 suppliers
CPLD Programmable Logic Device - 695-ATF2500C-20PI - ERSAELECTRONICS PTE. LTD.
Specs
Macrocells 24
Package Type Other; Tube
User I/Os 24 pins
View Details
6 suppliers