Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CY37032P44-154JXI

Description
Win Source Part Number: 977350-CY37032P44-15 4JXI Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices) Series: Ultra37000™ Package: Tube Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 37 Programmable Type: In-System Reprogrammable™ (ISR™) CMOS Delay Time tpd(1) Max: 7.5 ns Voltage Supply - Internal: 4.5V ~ 5.5V Number of Macrocells: 32 Package / Case: 44-LCC (J-Lead) Supplier Device Package: 44-PLCC (16.61x16.61) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Base Product Number: CY37032 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 977350-CY37032P44-15 4JXI Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices) Series: Ultra37000™ Package: Tube Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 37 Programmable Type: In-System Reprogrammable™ (ISR™) CMOS Delay Time tpd(1) Max: 7.5 ns Voltage Supply - Internal: 4.5V ~ 5.5V Number of Macrocells: 32 Package / Case: 44-LCC (J-Lead) Supplier Device Package: 44-PLCC (16.61x16.61) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Base Product Number: CY37032 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - 977350-CY37032P44-154JXI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
977350-CY37032P44-154JXI
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) 977350-CY37032P44-154JXI
Win Source Part Number: 977350-CY37032P44-15 4JXI Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices) Series: Ultra37000™ Package: Tube Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 37 Programmable Type: In-System Reprogrammable™ (ISR™) CMOS Delay Time tpd(1) Max: 7.5 ns Voltage Supply - Internal: 4.5V ~ 5.5V Number of Macrocells: 32 Package / Case: 44-LCC (J-Lead) Supplier Device Package: 44-PLCC (16.61x16.61) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Base Product Number: CY37032 Product Status: Obsolete

Win Source Part Number: 977350-CY37032P44-154JXI
Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Series: Ultra37000™
Package: Tube
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 37
Programmable Type: In-System Reprogrammable™ (ISR™) CMOS
Delay Time tpd(1) Max: 7.5 ns
Voltage Supply - Internal: 4.5V ~ 5.5V
Number of Macrocells: 32
Package / Case: 44-LCC (J-Lead)
Supplier Device Package: 44-PLCC (16.61x16.61)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
Base Product Number: CY37032
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - CY37032P44-154JXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
CY37032P44-154JXI
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CY37032P44-154JXI
IC CPLD 32MC 7.5NS 44PLCC

IC CPLD 32MC 7.5NS 44PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 977350-CY37032P44-154JXI CY37032P44-154JXI
Product Name Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 32
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256ATC100-10 - Lingto Electronic Limited
Specs
System Gates 5000
User I/Os 84 pins
Propagation Delay 10 ns
View Details
CPLDs (Complex Programmable Logic Devices) - ATF1508ASV15QI160-ND - DigiKey
Specs
Features In-system Programmability
Package Type Other; 160-BQFP
Pins 160
View Details
4 suppliers
CPLDs (Complex Programmable Logic Devices) - ATF1504BE-5AX44-ND - DigiKey
Specs
Features In-system Programmability
Package Type TQFP; Other; 44-TQFP
Pins 44
View Details
4 suppliers