Cypress Semiconductor Corp. Evaluation Boards - Sensors - CY3280-MBR3 CY3280-MBR3

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772196-CY3280-MBR3 Series: CapSense Express Operating Supply Voltage: 5V, USB Supplied Contents: Board(s), Cable(s) Sensing Range: 4 Buttons/Keys Utilized IC / Part: CY8CMBR3116 Sensor Type: Touch, Capacitive Family Name: CY3280-MBR3 Categories: Development Boards, Kits, Programmers ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772196-CY3280-MBR3 Series: CapSense Express Operating Supply Voltage: 5V, USB Supplied Contents: Board(s), Cable(s) Sensing Range: 4 Buttons/Keys Utilized IC / Part: CY8CMBR3116 Sensor Type: Touch, Capacitive Family Name: CY3280-MBR3 Categories: Development Boards, Kits, Programmers ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Sensors - CY3280-MBR3 - 772196-CY3280-MBR3 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Sensors - CY3280-MBR3
772196-CY3280-MBR3
Evaluation Boards - Sensors - CY3280-MBR3 772196-CY3280-MBR3
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772196-CY3280-MBR3 Series: CapSense Express Operating Supply Voltage: 5V, USB Supplied Contents: Board(s), Cable(s) Sensing Range: 4 Buttons/Keys Utilized IC / Part: CY8CMBR3116 Sensor Type: Touch, Capacitive Family Name: CY3280-MBR3 Categories: Development Boards, Kits, Programmers ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772196-CY3280-MBR3
Series: CapSense Express
Operating Supply Voltage: 5V, USB
Supplied Contents: Board(s), Cable(s)
Sensing Range: 4 Buttons/Keys
Utilized IC / Part: CY8CMBR3116
Sensor Type: Touch, Capacitive
Family Name: CY3280-MBR3
Categories: Development Boards, Kits, Programmers
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 772196-CY3280-MBR3
Product Name Evaluation Boards - Sensors - CY3280-MBR3
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK3B Fusion - AS-RTK3B-UM981-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,MNA-6W+,DQ849,08AM02,50 OHM - TB-186-6W+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 1901441 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
HYT Evaluation board - HYT Evaluation Board - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details