Cypress Semiconductor Corp. Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP CY3270

Description
Win Source Part Number: 986098-CY3270 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: PSOC® 1 Type: MCU 8-Bit Core Processor: M8C Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: CY8C24894 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Cypress Semiconductor Corp Other Names: 428-2018 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 986098-CY3270 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: PSOC® 1 Type: MCU 8-Bit Core Processor: M8C Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: CY8C24894 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Cypress Semiconductor Corp Other Names: 428-2018 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 986098-CY3270 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
986098-CY3270
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 986098-CY3270
Win Source Part Number: 986098-CY3270 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: PSOC® 1 Type: MCU 8-Bit Core Processor: M8C Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: CY8C24894 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Cypress Semiconductor Corp Other Names: 428-2018 Product Status: Obsolete

Win Source Part Number: 986098-CY3270
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: PSOC® 1
Type: MCU 8-Bit
Core Processor: M8C
Package: Box
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: CY8C24894
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Cypress Semiconductor Corp
Other Names: 428-2018
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 986098-CY3270
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleGNSS Micro - AS-GNSS-MICRO-F10N - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
EVAL BOARD FOR ABF-10R125G+ - TB-ABF-10R125G+ - Mini-Circuits
Specs
Category Developement Board
View Details
Power, Motor & Robotics Development Tools - 1845109 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Driver Circuit Board DCB.8.2500 - DCB.8.2500 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers