Cypress Semiconductor Corp. Evaluation Boards - Sensors - CY3218-CAPEXP1 CY3218-CAPEXP1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772166-CY3218-CAPEXP 1 Series: CapSense Express Operating Supply Voltage: 0.9 V ~ 1.5 V Interface: I2C, USB Part Status: Obsolete(EOL) Supplied Contents: Board(s), Cable(s) Embedded: Yes, Other Utilized IC / Part: CY8C20110 Sensor Type: Touch, Capacitive Family Name: CY3218 Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772166-CY3218-CAPEXP 1 Series: CapSense Express Operating Supply Voltage: 0.9 V ~ 1.5 V Interface: I2C, USB Part Status: Obsolete(EOL) Supplied Contents: Board(s), Cable(s) Embedded: Yes, Other Utilized IC / Part: CY8C20110 Sensor Type: Touch, Capacitive Family Name: CY3218 Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Sensors - CY3218-CAPEXP1 - 772166-CY3218-CAPEXP1 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Sensors - CY3218-CAPEXP1
772166-CY3218-CAPEXP1
Evaluation Boards - Sensors - CY3218-CAPEXP1 772166-CY3218-CAPEXP1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772166-CY3218-CAPEXP 1 Series: CapSense Express Operating Supply Voltage: 0.9 V ~ 1.5 V Interface: I2C, USB Part Status: Obsolete(EOL) Supplied Contents: Board(s), Cable(s) Embedded: Yes, Other Utilized IC / Part: CY8C20110 Sensor Type: Touch, Capacitive Family Name: CY3218 Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772166-CY3218-CAPEXP1
Series: CapSense Express
Operating Supply Voltage: 0.9 V ~ 1.5 V
Interface: I2C, USB
Part Status: Obsolete(EOL)
Supplied Contents: Board(s), Cable(s)
Embedded: Yes, Other
Utilized IC / Part: CY8C20110
Sensor Type: Touch, Capacitive
Family Name: CY3218
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 772166-CY3218-CAPEXP1
Product Name Evaluation Boards - Sensors - CY3218-CAPEXP1
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Driver Circuit Board DCB.39.700 - DCB.39.700 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
Evaluation Boards - 48V BSG INVERTER - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
TB,BFCN-152W-75,FV1206-7,50 - TB-812+ - Mini-Circuits
Specs
Category Developement Board
View Details