Cypress Semiconductor Corp. Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CY2XP31ZXC

Description
Clock Generator, 312.5MHz, CMOS, PDSO8
Request a Quote Datasheet
Description
Clock Generator, 312.5MHz, CMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY2XP31ZXC - Rochester Electronics
Newburyport, MA, United States
Clock Generator, 312.5MHz, CMOS, PDSO8

Clock Generator, 312.5MHz, CMOS, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1054132-CY2XP31ZXC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1054132-CY2XP31ZXC
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1054132-CY2XP31ZXC
Win Source Part Number: 1054132-CY2XP31ZXC Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Clock Generator Package: Tube Frequency - Max: 312.5MHz Number of Circuits: 1 Standard Package: 162 Mounting: SMD (SMT) Input: Crystal Output: LVPECL PLL: Yes Divider/Multiplier: Yes/Yes Voltage - Supply: 2.375V ~ 3.465V Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): CY2XP311ZXC; CY2XP24ZXI; CY2XP22ZXC; 844031BGI-01LF; 840021AGILFT; NB3N3011DTR2G; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: 428-3010-5,CYPCYPCY2 XP31ZXC,2156-CY2XP31 ZXC,-CY2XP31ZXC Base Product Number: CY2XP31 Product Status: Obsolete

Win Source Part Number: 1054132-CY2XP31ZXC
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Clock Generator
Package: Tube
Frequency - Max: 312.5MHz
Number of Circuits: 1
Standard Package: 162
Mounting: SMD (SMT)
Input: Crystal
Output: LVPECL
PLL: Yes
Divider/Multiplier: Yes/Yes
Voltage - Supply: 2.375V ~ 3.465V
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): CY2XP311ZXC; CY2XP24ZXI; CY2XP22ZXC; 844031BGI-01LF; 840021AGILFT; NB3N3011DTR2G;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
Other Names: 428-3010-5,CYPCYPCY2XP31ZXC,2156-CY2XP31ZXC,-CY2XP31ZXC
Base Product Number: CY2XP31
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2XP31ZXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY2XP31ZXC
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY2XP31ZXC
CLOCK GENERATOR, 312.5MHZ PDSO8

CLOCK GENERATOR, 312.5MHZ PDSO8

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number CY2XP31ZXC 1054132-CY2XP31ZXC CY2XP31ZXC
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Generator Clock Generator Clock Generator; Clock Generator
Bus Interface CMOS ECL; PECL; LVPECL; LVPECL ECL; PECL; LVPECL; LVPECL
Package Type SOP; SSOP Surface Mount; 8-TSSOP (0.173", 4.40mm Width) SSOP
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rtc, Spi, Rv-3049, 6Ppm, 10Son; Date Format Micro Crystal - 09X0510 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-6BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1250 MHz
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
CDC341 1-to-8 clock driver with tight AC specification - CDC341DWRG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC
View Details
4 suppliers