Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2XL11ZXCT CY2XL11ZXCT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772017-CY2XL11ZXCT Packaging: Reel package Type: Clock Generator Operating Temperature Range: -5°C ~ 70°C Package: 8-TSSOP (0.173", 4.40mm Width) Frequency - Max: 100MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.465 V Input: Crystal Output: LVDS PLL: Yes Divider/Multiplier: Yes/No Family Name: CY2XL11 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): Si52111-A2-GT; 843201AG-375T; 843201AG-375LF; 843201AG-375; Introduction Date: February 07, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772017-CY2XL11ZXCT Packaging: Reel package Type: Clock Generator Operating Temperature Range: -5°C ~ 70°C Package: 8-TSSOP (0.173", 4.40mm Width) Frequency - Max: 100MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.465 V Input: Crystal Output: LVDS PLL: Yes Divider/Multiplier: Yes/No Family Name: CY2XL11 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): Si52111-A2-GT; 843201AG-375T; 843201AG-375LF; 843201AG-375; Introduction Date: February 07, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2XL11ZXCT - 772017-CY2XL11ZXCT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2XL11ZXCT
772017-CY2XL11ZXCT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2XL11ZXCT 772017-CY2XL11ZXCT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772017-CY2XL11ZXCT Packaging: Reel package Type: Clock Generator Operating Temperature Range: -5°C ~ 70°C Package: 8-TSSOP (0.173", 4.40mm Width) Frequency - Max: 100MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.465 V Input: Crystal Output: LVDS PLL: Yes Divider/Multiplier: Yes/No Family Name: CY2XL11 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): Si52111-A2-GT; 843201AG-375T; 843201AG-375LF; 843201AG-375; Introduction Date: February 07, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772017-CY2XL11ZXCT
Packaging: Reel package
Type: Clock Generator
Operating Temperature Range: -5°C ~ 70°C
Package: 8-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 100MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.465 V
Input: Crystal
Output: LVDS
PLL: Yes
Divider/Multiplier: Yes/No
Family Name: CY2XL11
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): Si52111-A2-GT; 843201AG-375T; 843201AG-375LF; 843201AG-375;
Introduction Date: February 07, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 772017-CY2XL11ZXCT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2XL11ZXCT
Device Type Clock Generator
Bus Interface LVDS; LVDS
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-A-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HC4046APWT - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 6 volts
View Details
9 suppliers