Win Source Part Number: 1054131-CY2XF23FLXCT
Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Type: Oscillator, Crystal
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 690MHz
Current - Supply: 120 mA
Voltage - Supply: 2.375V ~ 3.465V
Package / Case: 6-CLCC
Supplier Device Package: 6-CLCC (5x3.2)
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): CY2XF32FLXCT; CY2XF32FLXIT; CY2XF23LXC001T;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
Other Names: 2156-CY2XF23FLXCT,CY
Base Product Number: CY2XF23
Product Status: Obsolete
Clock Generator, 690MHz CDSO6
| Win Source Electronics | Rochester Electronics | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 1054131-CY2XF23FLXCT | CY2XF23FLXCT |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators | |
| Package Type | Surface Mount; 6-CLCC | |
| Supply Voltage | 2.38 to 3.46 volts | |
| Frequency | 690 MHz |