Win Source Part Number: 1164380-CY2X014FLXIT
Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Type: Oscillator, Crystal
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 690MHz
Current - Supply: 150 mA
Voltage - Supply: 2.375V ~ 3.6V
Package / Case: 6-CLCC
Supplier Device Package: 6-CLCC (5x3.2)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
Other Names: 2015-CY2X014FLXITTR,
Base Product Number: CY2X014
Product Status: Obsolete
Clock Generator, 690MHz CDSO6
| Win Source Electronics | Rochester Electronics | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 1164380-CY2X014FLXIT | CY2X014FLXIT |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators | |
| Package Type | Surface Mount; 6-CLCC | |
| Supply Voltage | 2.38 to 3.6 volts | |
| Frequency | 690 MHz |