Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164204-CY2DP1504ZXI
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 1.5GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.465 V
Input: LVPECL
Output: LVPECL
Family Name: CY2DP1504
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): 8533AG-01LFT; 8533AGI-31; 8533AG-01LNT;
Introduction Date: July 23, 2002
ECCN: EAR99
Country of Origin: Philippines
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 1164204-CY2DP1504ZXIT |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY2DP1504ZXIT |
| Device Type | Clock Driver |
| Bus Interface | ECL; PECL; LVPECL; LVPECL |
| Package Type | Surface Mount |