Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY2DP1504ZXCT CY2DP1504ZXCT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916301-CY2DP1504ZXCT Operating Temperature Range: 0°C ~ 70°C Package: Reel - TR Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2015-CY2DP1504ZXCTTR , 2015-CY2DP1504ZXCTCT , 2015-CY2DP1504ZXCTDK R
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916301-CY2DP1504ZXCT Operating Temperature Range: 0°C ~ 70°C Package: Reel - TR Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2015-CY2DP1504ZXCTTR , 2015-CY2DP1504ZXCTCT , 2015-CY2DP1504ZXCTDK R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY2DP1504ZXCT - 916301-CY2DP1504ZXCT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY2DP1504ZXCT
916301-CY2DP1504ZXCT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY2DP1504ZXCT 916301-CY2DP1504ZXCT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916301-CY2DP1504ZXCT Operating Temperature Range: 0°C ~ 70°C Package: Reel - TR Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2015-CY2DP1504ZXCTTR , 2015-CY2DP1504ZXCTCT , 2015-CY2DP1504ZXCTDK R

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916301-CY2DP1504ZXCT
Operating Temperature Range: 0°C ~ 70°C
Package: Reel - TR
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2015-CY2DP1504ZXCTTR, 2015-CY2DP1504ZXCTCT, 2015-CY2DP1504ZXCTDKR

Buy Now Datasheet
Clock Buffers, Drivers - 2015-CY2DP1504ZXCTTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
2015-CY2DP1504ZXCTTR-ND
Clock Buffers, Drivers 2015-CY2DP1504ZXCTTR-ND
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 1.5GHz 20-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 1.5GHz 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category IC Clocks IC Clocks
Product Number 916301-CY2DP1504ZXCT 2015-CY2DP1504ZXCTTR-ND
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY2DP1504ZXCT Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver
Package Type Surface Mount; 20-TSSOP Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1905806P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4110BRUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 550 MHz
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B12733-GMR - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
Real Time Clocks - 2195-RV-3028-C8-32.768KHZ-1PPM-TA-QCCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-UCDFN
Supply Voltage 1.1 to 5.5 volts
View Details