Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY2DP1504ZXC CY2DP1504ZXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867578-CY2DP1504ZXC Operating Temperature Range: 0°C ~ 70°C Package: Tube Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: CY2DP1504 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 148 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2266-CY2DP1504ZXC, -CY2DP1504ZXC
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867578-CY2DP1504ZXC Operating Temperature Range: 0°C ~ 70°C Package: Tube Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: CY2DP1504 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 148 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2266-CY2DP1504ZXC, -CY2DP1504ZXC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY2DP1504ZXC - 867578-CY2DP1504ZXC - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY2DP1504ZXC
867578-CY2DP1504ZXC
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY2DP1504ZXC 867578-CY2DP1504ZXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867578-CY2DP1504ZXC Operating Temperature Range: 0°C ~ 70°C Package: Tube Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: CY2DP1504 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 148 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2266-CY2DP1504ZXC, -CY2DP1504ZXC

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867578-CY2DP1504ZXC
Operating Temperature Range: 0°C ~ 70°C
Package: Tube
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CY2DP1504
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 148
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2266-CY2DP1504ZXC, -CY2DP1504ZXC

Buy Now Datasheet
 - CY2DP1504ZXC - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 2DL Series, 4 True Output(s), PDSO20

Low Skew Clock Driver, 2DL Series, 4 True Output(s), PDSO20

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics
Product Category IC Clocks IC Clocks
Product Number 867578-CY2DP1504ZXC CY2DP1504ZXC
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY2DP1504ZXC
Device Type Clock Driver Real Time Clock; Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-2123-C2-32.768KHZ-20PPM-TA-QA-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 5.5 volts
View Details
2 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4002BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 400 MHz
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
BQ4845 RTC IC W NVSRAM Control, Watchdog Timer, uP Reset, Interrupts and Battery Low Warning - BQ4845S-A4N - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
7 suppliers