Cypress Semiconductor Corp. Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers CY2DP1502ZXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1321451-CY2DP1502ZXI T Category: Integrated Circuits (ICs)>Clock/Timing>C lock Buffers, Drivers Packaging: Reel - TR Type: Fanout Buffer (Distribution) Frequency - Max: 1.5 GHz Number of Circuits: 1 Standard Package: 2,500 Mounting: Surface Mount Input: CML, HCSL, LVDS, LVPECL Output: LVPECL Voltage - Supply: 2.375V ~ 3.465V Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1321451-CY2DP1502ZXI T Category: Integrated Circuits (ICs)>Clock/Timing>C lock Buffers, Drivers Packaging: Reel - TR Type: Fanout Buffer (Distribution) Frequency - Max: 1.5 GHz Number of Circuits: 1 Standard Package: 2,500 Mounting: Surface Mount Input: CML, HCSL, LVDS, LVPECL Output: LVPECL Voltage - Supply: 2.375V ~ 3.465V Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1321451-CY2DP1502ZXIT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1321451-CY2DP1502ZXIT
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1321451-CY2DP1502ZXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1321451-CY2DP1502ZXI T Category: Integrated Circuits (ICs)>Clock/Timing>C lock Buffers, Drivers Packaging: Reel - TR Type: Fanout Buffer (Distribution) Frequency - Max: 1.5 GHz Number of Circuits: 1 Standard Package: 2,500 Mounting: Surface Mount Input: CML, HCSL, LVDS, LVPECL Output: LVPECL Voltage - Supply: 2.375V ~ 3.465V Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1321451-CY2DP1502ZXIT
Category: Integrated Circuits (ICs)>Clock/Timing>Clock Buffers, Drivers
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Frequency - Max: 1.5 GHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: Surface Mount
Input: CML, HCSL, LVDS, LVPECL
Output: LVPECL
Voltage - Supply: 2.375V ~ 3.465V
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1321451-CY2DP1502ZXIT
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver
Bus Interface ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; 8-TSSOP (0.173", 4.40mm Width)
Supply Voltage 2.38 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Application Specific - CY22800FXC-028A - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 27.03 MHz
View Details
2 suppliers
Rtc, Spi, Rv-2123, 20Ppm, 10Son; Date Format Micro Crystal - 09X0502 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.1 to 5.5 volts
View Details
CDCE949 Programmable 4-PLL VCXO Clock Synthesizer with 2.5V or 3.3V LVCMOS Outputs - CDCE949PWR - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 volts
View Details
8 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers