Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY2CC910OXIT CY2CC910OXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164196-CY2CC910OXIT Packaging: Reel - TR Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 20-SSOP (0.209", 5.30mm Width) Frequency - Max: 650MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1.71 V ~ 3.465 V Input: AVCMOS Output: AVCMOS Family Name: CY2CC910 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): 74FCT20807PYI; 74FCT20807PYI8; 74FCT20807PYGI; Introduction Date: May 10, 2002 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164196-CY2CC910OXIT Packaging: Reel - TR Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 20-SSOP (0.209", 5.30mm Width) Frequency - Max: 650MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1.71 V ~ 3.465 V Input: AVCMOS Output: AVCMOS Family Name: CY2CC910 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): 74FCT20807PYI; 74FCT20807PYI8; 74FCT20807PYGI; Introduction Date: May 10, 2002 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY2CC910OXIT - 1164196-CY2CC910OXIT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY2CC910OXIT
1164196-CY2CC910OXIT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY2CC910OXIT 1164196-CY2CC910OXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164196-CY2CC910OXIT Packaging: Reel - TR Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 20-SSOP (0.209", 5.30mm Width) Frequency - Max: 650MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1.71 V ~ 3.465 V Input: AVCMOS Output: AVCMOS Family Name: CY2CC910 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): 74FCT20807PYI; 74FCT20807PYI8; 74FCT20807PYGI; Introduction Date: May 10, 2002 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164196-CY2CC910OXIT
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SSOP (0.209", 5.30mm Width)
Frequency - Max: 650MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 3.465 V
Input: AVCMOS
Output: AVCMOS
Family Name: CY2CC910
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): 74FCT20807PYI; 74FCT20807PYI8; 74FCT20807PYGI;
Introduction Date: May 10, 2002
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1164196-CY2CC910OXIT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY2CC910OXIT
Device Type Clock Driver
Bus Interface CMOS; AVCMOS
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
Real Time Clocks - 2195-RV-3028-C8-32.768KHZ-1PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-UCDFN
Supply Voltage 1.1 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4112BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
Real Time Clocks - 1905806P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details