Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY2CC910OI CY2CC910OI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 248524-CY2CC910OI Family Name: CY2CC910 Alternative Parts (Cross-Reference): CY2CC910SIT; CY2CC910SI; CY2CC910SXI; CY2CC910OIT; Introduction Date: May 10, 2002 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 248524-CY2CC910OI Family Name: CY2CC910 Alternative Parts (Cross-Reference): CY2CC910SIT; CY2CC910SI; CY2CC910SXI; CY2CC910OIT; Introduction Date: May 10, 2002 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY2CC910OI
248524-CY2CC910OI
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY2CC910OI 248524-CY2CC910OI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 248524-CY2CC910OI Family Name: CY2CC910 Alternative Parts (Cross-Reference): CY2CC910SIT; CY2CC910SI; CY2CC910SXI; CY2CC910OIT; Introduction Date: May 10, 2002 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 248524-CY2CC910OI
Family Name: CY2CC910
Alternative Parts (Cross-Reference): CY2CC910SIT; CY2CC910SI; CY2CC910SXI; CY2CC910OIT;
Introduction Date: May 10, 2002
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now
 - CY2CC910OI - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 2CC Series, 10 True Output(s), 0 Inverted Output(s), CMOS, PDSO20

Low Skew Clock Driver, 2CC Series, 10 True Output(s), 0 Inverted Output(s), CMOS, PDSO20

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics
Product Category IC Clocks IC Clocks
Product Number 248524-CY2CC910OI CY2CC910OI
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY2CC910OI
Device Type Clock Driver Real Time Clock; Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2SSTV850ZCT - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 170 MHz
View Details
CDCE706 Programmable 3-PLL Clock Synthesizer / Multiplier / Divider - CDCE706PWR - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 3.3 volts
Frequency 300 MHz
View Details
8 suppliers
Real Time Clocks - 2195-RV-4162-C7-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1 to 4.4 volts
View Details
4 suppliers