Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987602-CY2CC810OC
Mounting: SMD (SMT)
Power Dissipation: 750 mW
Number of Pins: 20
Number of Outputs: 10
Quiescent Current: 25 mA
Categories: OEM Parts(C-E)
Case / Package: SSOP
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.465 V
Min Supply Voltage: 2.375 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 987602-CY2CC810OC |
| Product Name | OEM Parts - OEM Parts (C - E) - CY2CC810OC |