Cypress Semiconductor Corp. Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers CY2CC1810OXI

Description
IC CLK BUFFER 1:10 200MHZ 24SSOP
Request a Quote Datasheet
Description
IC CLK BUFFER 1:10 200MHZ 24SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY2CC1810OXI - Rochester Electronics
Newburyport, MA, United States
IC CLK BUFFER 1:10 200MHZ 24SSOP

IC CLK BUFFER 1:10 200MHZ 24SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 999703-CY2CC1810OXI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
999703-CY2CC1810OXI
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 999703-CY2CC1810OXI
Win Source Part Number: 999703-CY2CC1810OXI Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: ComLink™ Type: Fanout Buffer (Distribution) Package: Tube Frequency - Max: 200 MHz Number of Circuits: 1 Standard Package: 59 Mounting: SMD (SMT) Input: LVCMOS, LVTTL Output: AVCMOS Voltage - Supply: 2.375V ~ 3.465V Package / Case: 24-SSOP (0.209", 5.30mm Width) Supplier Device Package: 24-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: 428-2237-5,CYPCYPCY2 CC1810OXI,CY2CC1810O XI-ND,2156-CY2CC1810 OXI Base Product Number: CY2CC1810 Product Status: Obsolete

Win Source Part Number: 999703-CY2CC1810OXI
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: ComLink™
Type: Fanout Buffer (Distribution)
Package: Tube
Frequency - Max: 200 MHz
Number of Circuits: 1
Standard Package: 59
Mounting: SMD (SMT)
Input: LVCMOS, LVTTL
Output: AVCMOS
Voltage - Supply: 2.375V ~ 3.465V
Package / Case: 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 24-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
Other Names: 428-2237-5,CYPCYPCY2CC1810OXI,CY2CC1810OXI-ND,2156-CY2CC1810OXI
Base Product Number: CY2CC1810
Product Status: Obsolete

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category IC Clocks IC Clocks
Product Number CY2CC1810OXI 999703-CY2CC1810OXI
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Device Type Clock Generator Clock Driver
Package Type SOP; SSOP Surface Mount; 24-SSOP (0.209", 5.30mm Width)
Features / Standards RoHS
Bus Interface CMOS; AVCMOS
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1913286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51211-A12207-GMR - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - RV-3129-C3-32.768KHZ-OPTION-B-TB-QC - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Clock/Calendar; Real Time Clock
Package Type Surface Mount; Surface Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details