Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY29972AI CY29972AI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164186-CY29972AI Packaging: Tray Type: Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator, Zero Delay Buffer Operating Temperature Range: -40°C ~ 85°C Package: 52-TQFP Frequency - Max: 125MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.9 V ~ 3.6 V Input: Clock, Crystal Output: Clock PLL: Yes with Bypass Divider/Multiplier: Yes/No Part Status: Obsolete(EOL) Family Name: CY29972 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 52-TQFP (10x10) Alternative Parts (Cross-Reference): CY29972AIT; CY29972AXIT; CY29972AXI; Introduction Date: February 18, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164186-CY29972AI Packaging: Tray Type: Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator, Zero Delay Buffer Operating Temperature Range: -40°C ~ 85°C Package: 52-TQFP Frequency - Max: 125MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.9 V ~ 3.6 V Input: Clock, Crystal Output: Clock PLL: Yes with Bypass Divider/Multiplier: Yes/No Part Status: Obsolete(EOL) Family Name: CY29972 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 52-TQFP (10x10) Alternative Parts (Cross-Reference): CY29972AIT; CY29972AXIT; CY29972AXI; Introduction Date: February 18, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY29972AI
1164186-CY29972AI
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY29972AI 1164186-CY29972AI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164186-CY29972AI Packaging: Tray Type: Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator, Zero Delay Buffer Operating Temperature Range: -40°C ~ 85°C Package: 52-TQFP Frequency - Max: 125MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.9 V ~ 3.6 V Input: Clock, Crystal Output: Clock PLL: Yes with Bypass Divider/Multiplier: Yes/No Part Status: Obsolete(EOL) Family Name: CY29972 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 52-TQFP (10x10) Alternative Parts (Cross-Reference): CY29972AIT; CY29972AXIT; CY29972AXI; Introduction Date: February 18, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164186-CY29972AI
Packaging: Tray
Type: Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator, Zero Delay Buffer
Operating Temperature Range: -40°C ~ 85°C
Package: 52-TQFP
Frequency - Max: 125MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.9 V ~ 3.6 V
Input: Clock, Crystal
Output: Clock
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Part Status: Obsolete(EOL)
Family Name: CY29972
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 52-TQFP (10x10)
Alternative Parts (Cross-Reference): CY29972AIT; CY29972AXIT; CY29972AXI;
Introduction Date: February 18, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1164186-CY29972AI
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY29972AI
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-B-TA-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4213BRU-REEL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351IDBRG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details