Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY29949AXIT CY29949AXIT

Description
Low Skew Clock Driver, 29949 Series, 15 True Output(s), PQFP52
Request a Quote Datasheet
Description
Low Skew Clock Driver, 29949 Series, 15 True Output(s), PQFP52
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY29949AXIT - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 29949 Series, 15 True Output(s), PQFP52

Low Skew Clock Driver, 29949 Series, 15 True Output(s), PQFP52

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY29949AXIT - 916298-CY29949AXIT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY29949AXIT
916298-CY29949AXIT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY29949AXIT 916298-CY29949AXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916298-CY29949AXIT Operating Temperature Range: -40°C ~ 85°C Package: 52-TQFP Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: CY29949 Categories: Integrated Circuits (ICs) Case / Package: 52-TQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916298-CY29949AXIT
Operating Temperature Range: -40°C ~ 85°C
Package: 52-TQFP
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CY29949
Categories: Integrated Circuits (ICs)
Case / Package: 52-TQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category IC Clocks IC Clocks
Product Number CY29949AXIT 916298-CY29949AXIT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY29949AXIT
Device Type Real Time Clock; Clock Driver Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-8564-C3-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9901KP-REEL - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351DWG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
3 suppliers