Low Skew Clock Driver, 29949 Series, 15 True Output(s), PQFP52
Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867576-CY29949AXI
Operating Temperature Range: -40°C ~ 85°C
Package: Tray
Package: 52-TQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CY29949
Categories: Integrated Circuits (ICs)
Case / Package: 52-TQFP (10x10)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
| Rochester Electronics | Win Source Electronics | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | CY29949AXI | 867576-CY29949AXI |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY29949AXI | |
| Device Type | Real Time Clock; Clock Driver | Clock Driver |