Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY29948AXC CY29948AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164182-CY29948AXC Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer Operating Temperature Range: 0°C ~ 70°C Package: 32-TQFP Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.63 V Input: LVCMOS, LVPECL, LVTTL Output: LVCMOS, LVTTL Family Name: CY29948 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 32-TQFP (7x7) Alternative Parts (Cross-Reference): PCK9448BD,151; MPC9448FA; PCK9448BD,128; Introduction Date: February 18, 1999 ECCN: EAR99 Country of Origin: Republic of Korea Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164182-CY29948AXC Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer Operating Temperature Range: 0°C ~ 70°C Package: 32-TQFP Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.63 V Input: LVCMOS, LVPECL, LVTTL Output: LVCMOS, LVTTL Family Name: CY29948 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 32-TQFP (7x7) Alternative Parts (Cross-Reference): PCK9448BD,151; MPC9448FA; PCK9448BD,128; Introduction Date: February 18, 1999 ECCN: EAR99 Country of Origin: Republic of Korea Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY29948AXC
1164182-CY29948AXC
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY29948AXC 1164182-CY29948AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164182-CY29948AXC Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer Operating Temperature Range: 0°C ~ 70°C Package: 32-TQFP Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.63 V Input: LVCMOS, LVPECL, LVTTL Output: LVCMOS, LVTTL Family Name: CY29948 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 32-TQFP (7x7) Alternative Parts (Cross-Reference): PCK9448BD,151; MPC9448FA; PCK9448BD,128; Introduction Date: February 18, 1999 ECCN: EAR99 Country of Origin: Republic of Korea Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164182-CY29948AXC
Packaging: Tray
Type: Fanout Buffer (Distribution), Multiplexer
Operating Temperature Range: 0°C ~ 70°C
Package: 32-TQFP
Frequency - Max: 200MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.63 V
Input: LVCMOS, LVPECL, LVTTL
Output: LVCMOS, LVTTL
Family Name: CY29948
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 32-TQFP (7x7)
Alternative Parts (Cross-Reference): PCK9448BD,151; MPC9448FA; PCK9448BD,128;
Introduction Date: February 18, 1999
ECCN: EAR99
Country of Origin: Republic of Korea
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CY29948AXC - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 29948 Series, 12 True Output(s), PQFP32

Low Skew Clock Driver, 29948 Series, 12 True Output(s), PQFP32

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics
Product Category IC Clocks IC Clocks
Product Number 1164182-CY29948AXC CY29948AXC
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY29948AXC
Device Type Clock Driver Real Time Clock; Clock Driver
Bus Interface CMOS; TTL; LVCMOS, LVTTL
Package Type Surface Mount
Supply Voltage 2.38 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-8523-C3-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.2 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4216BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1200 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
CDC203 3.3V 6-Bit Inverter/Clock Driver - CDC203DWG4 - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SOIC
View Details