Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY29948AI CY29948AI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080109-CY29948AI Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVPECL, LVTTL Output: LVCMOS, LVTTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-TQFP (7x7) Supply Voltage - Operating: 2.375 V to 3.63 V Maximum Input Frequency: 200MHz Differential - Input and Output: Yes/No Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080109-CY29948AI Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVPECL, LVTTL Output: LVCMOS, LVTTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-TQFP (7x7) Supply Voltage - Operating: 2.375 V to 3.63 V Maximum Input Frequency: 200MHz Differential - Input and Output: Yes/No Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY29948AI
080109-CY29948AI
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY29948AI 080109-CY29948AI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080109-CY29948AI Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVPECL, LVTTL Output: LVCMOS, LVTTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-TQFP (7x7) Supply Voltage - Operating: 2.375 V to 3.63 V Maximum Input Frequency: 200MHz Differential - Input and Output: Yes/No Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080109-CY29948AI
Packaging: Tray
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVPECL, LVTTL
Output: LVCMOS, LVTTL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-TQFP (7x7)
Supply Voltage - Operating: 2.375 V to 3.63 V
Maximum Input Frequency: 200MHz
Differential - Input and Output: Yes/No
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 080109-CY29948AI
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY29948AI
Device Type Clock Driver
Bus Interface CMOS; TTL; LVCMOS, LVTTL
Package Type Surface Mount; 32-TQFP (7x7)
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-4162-C7-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1 to 4.4 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 100311QI - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 750 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Clock and Timing IC - 728-CDCE906R004PWR - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVCMOS
Package Type Bulk
Supply Voltage 3 to 3.6 volts
View Details
2 suppliers