Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY29948AC CY29948AC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050589-CY29948AC Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVPECL, LVTTL Output: LVCMOS, LVTTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 32-TQFP (7x7) Supply Voltage - Operating: 2.375 V to 3.63 V Maximum Input Frequency: 200MHz Differential - Input and Output: Yes/No Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050589-CY29948AC Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVPECL, LVTTL Output: LVCMOS, LVTTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 32-TQFP (7x7) Supply Voltage - Operating: 2.375 V to 3.63 V Maximum Input Frequency: 200MHz Differential - Input and Output: Yes/No Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY29948AC - 050589-CY29948AC - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY29948AC
050589-CY29948AC
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY29948AC 050589-CY29948AC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050589-CY29948AC Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVPECL, LVTTL Output: LVCMOS, LVTTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 32-TQFP (7x7) Supply Voltage - Operating: 2.375 V to 3.63 V Maximum Input Frequency: 200MHz Differential - Input and Output: Yes/No Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 050589-CY29948AC
Packaging: Tray
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVPECL, LVTTL
Output: LVCMOS, LVTTL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-TQFP (7x7)
Supply Voltage - Operating: 2.375 V to 3.63 V
Maximum Input Frequency: 200MHz
Differential - Input and Output: Yes/No
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 050589-CY29948AC
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY29948AC
Device Type Clock Driver
Bus Interface CMOS; TTL; LVCMOS, LVTTL
Package Type Surface Mount; 32-TQFP (7x7)
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1913233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4107BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 7000 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51211-A1SAGM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 8-WFDFN Exposed Pad
View Details
Clock/Timing - Clock/Timing - Real Time Clocks - RV-4162-C7-32.768KHZ-20PPM-TA-QC - 892647-RV-4162-C7-32.768KHZ-20PPM-TA-QC - Win Source Electronics
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-SON (3.2x1.5)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
7 suppliers